EN
  • EN
  • DE

QTLP650C2TR

Part No QTLP650C2TR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED CLEAR 1206 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr onsemi
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 140°
Mounting Type Surface Mount
Wavelength - Dominant 630nm
Wavelength - Peak 635nm
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 3.20mm L x 1.60mm W
Height (Max) 1.30mm
Base Product Number QTLP65
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1352332-QTLP650C2TR
Ultra Librarian 3D Model Ultra Librarian QTLP650C2TR CAD Model

Description

ON Semiconductor QTLP650C2TR LED

The ON Semiconductor QTLP650C2TR is a high-performance LED component that offers exceptional brightness and energy efficiency for a wide range of applications. Designed with cutting-edge technology, this LED is an ideal choice for designers and engineers looking to enhance the visual impact and operational efficiency of their projects.

Key Features

  • Color and Intensity: The QTLP650C2TR emits a clear, vibrant light with a standard color. Its high-intensity output ensures that it is visible even in well-lit conditions, making it suitable for both indoor and outdoor applications.
  • Power Efficiency: With a low power requirement, this LED is an economical choice for projects that require long-term operation. Its energy-saving design helps to reduce overall power consumption, contributing to a greener and more cost-effective solution.
  • Compact Form Factor: The small footprint of the QTLP650C2TR allows for its integration into space-constrained designs without compromising on performance. This feature is particularly beneficial in portable electronics and compact devices.
  • Long Operational Life: ON Semiconductor's commitment to quality ensures that the QTLP650C2TR has a long lifespan, reducing the need for frequent replacements and maintenance.
  • Wide Viewing Angle: The LED provides a broad viewing angle, which enhances visibility and ensures consistent light output across different viewing positions.

Applications

The versatility of the QTLP650C2TR LED makes it suitable for a diverse array of applications, including:

  • Indicator lights for consumer electronics
  • Backlighting for LCD displays
  • Automotive interior and dashboard lighting
  • General purpose illumination
  • Signal and symbol illumination in industrial equipment

Product Specifications

The QTLP650C2TR LED comes in a surface-mount package, which facilitates easy installation on printed circuit boards. It operates within a standard temperature range and meets the necessary industry certifications for safety and reliability. With ON Semiconductor's reputation for producing high-quality components, the QTLP650C2TR is a reliable and effective solution for your LED lighting needs.

Whether you are developing a new product or upgrading an existing system, the ON Semiconductor QTLP650C2TR offers the performance, efficiency, and quality that modern applications demand.

You May Also Be Interested in

Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess