EN
  • EN
  • DE

QT3840BC

Part No QT3840BC
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description BASEBAND CHIP, WIFI 5, 4X4, 5 GH / IC RF TxRx Only WiFi 802.11a/d/e/h/i/k/-c 5GHz 394-LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a/d/e/h/i/k/-c
Modulation -
Frequency 5GHz
Data Rate (Max) 1.7Gbps
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 394-LFBGA
Supplier Device Package 394-BGA (14x14)
Base Product Number QT3840
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1354458-QT3840BC
Ultra Librarian 3D Model Ultra Librarian QT3840BC CAD Model

Description

The ON Semiconductor QT3840BC is a high-performance integrated circuit designed for advanced electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems with superior semiconductor technology.

Key Features

  • High-Speed Operation: The QT3840BC is built to support rapid data processing, ensuring swift and efficient performance in demanding environments.
  • Low Power Consumption: This product is engineered to maintain low power usage, which helps in extending the battery life of portable devices and reducing overall energy costs.
  • Robust Thermal Management: With an advanced thermal design, the QT3840BC effectively dissipates heat, contributing to a longer operational lifespan and stable performance.
  • Compact Footprint: The small form factor of this IC makes it suitable for space-constrained applications without compromising functionality.

Applications

The QT3840BC is versatile enough to be used in a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Infrastructure
  • Medical Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the QT3840BC is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent standards expected by the industry. Users can trust in the reliability and longevity of this component for their critical applications.

Environmental Compliance

The QT3840BC is designed with environmental considerations in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of certain hazardous materials. This commitment to environmental responsibility not only helps protect the planet but also ensures compatibility with eco-conscious designs.

You May Also Be Interested in

Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess