EN
  • EN
  • DE

PRN111161002J/T

Part No PRN111161002J/T
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280534-PRN111161002J/T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRN111161002J/T CAD Model

Description

The ON Semiconductor PRN111161002J/T is a cutting-edge Negative Temperature Coefficient (NTC) thermistor that offers exceptional accuracy and stability for temperature sensing and measurement applications. This thermistor is a part of ON Semiconductor's renowned portfolio of temperature sensors, designed to provide reliable and precise temperature data for a variety of industries including consumer electronics, automotive, and industrial automation.

Key Features

  • High Accuracy: The PRN111161002J/T thermistor offers high precision with a tight resistance tolerance, ensuring accurate temperature readings.
  • Wide Temperature Range: This component is capable of operating over a broad temperature range, making it suitable for diverse environments and applications.
  • Fast Response Time: It features a quick thermal response, allowing for real-time temperature monitoring and control.
  • Small Form Factor: The miniature size of the PRN111161002J/T makes it an ideal choice for applications where space is at a premium.
  • Robust Design: Engineered for durability, the thermistor is designed to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The PRN111161002J/T NTC thermistor from ON Semiconductor is versatile and can be used in a wide range of applications, including:

  • Temperature monitoring in consumer electronics like smartphones and laptops
  • Automotive systems such as HVAC (Heating, Ventilation, and Air Conditioning) and engine temperature control
  • Industrial temperature control systems
  • Medical devices that require precise temperature measurements
  • Smart home devices and IoT (Internet of Things) applications for environmental monitoring

Technical Specifications

Below are some of the technical specifications of the PRN111161002J/T NTC thermistor:

  • Resistance at 25°C: 10 kΩ
  • Tolerance: ±1%
  • Beta Value (25/85°C): 3435K
  • Operating Temperature Range: -40°C to +125°C

With its high precision, robustness, and versatility, the ON Semiconductor PRN111161002J/T NTC thermistor is an excellent choice for any application requiring accurate temperature measurement and control.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess