EN
  • EN
  • DE

PRN110203302F

Part No PRN110203302F
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280526-PRN110203302F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN110203302F CAD Model

Description

The ON Semiconductor PRN110203302F is a high-quality precision resistor network designed to offer excellent stability and accuracy for a variety of applications. This product features a tightly controlled ratio tolerance and is ideal for precision voltage division, current sensing, and reference applications where consistent performance is crucial.

The PRN110203302F is part of ON Semiconductor's precision resistor network family, which is known for its reliable performance and robust design. This particular model boasts a thin-film construction, providing excellent temperature coefficient of resistance (TCR) and ensuring minimal drift over a wide temperature range. This makes it a perfect choice for applications that require high precision and stability in variable environmental conditions.

Key Features:

  • Resistance Range: The resistor network offers a wide resistance range, providing flexibility for different circuit designs.
  • Ratio Tolerance: With a tightly controlled ratio tolerance, the PRN110203302F ensures precise voltage division and current measurement.
  • Temperature Coefficient: A low TCR means that the resistance value remains consistent across a broad temperature spectrum, contributing to the device's reliability.
  • Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications while allowing for easy integration into various electronic systems.
  • Quality and Compliance: Manufactured by ON Semiconductor, a leader in electronic components, this resistor network complies with industry standards for quality and reliability.

Applications:

The PRN110203302F is versatile and can be used in various high-performance applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Process control systems
  • Precision analog-to-digital converters (ADCs)
  • Automotive electronics
  • Medical devices

With its precision characteristics and robust design, the ON Semiconductor PRN110203302F resistor network is an excellent choice for engineers and designers looking for a reliable component to enhance the accuracy and stability of their electronic circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess