EN
  • EN
  • DE

PRN10016N27ROJ

Part No PRN10016N27ROJ
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280495-PRN10016N27ROJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN10016N27ROJ CAD Model

Description

Overview of ON Semiconductor's PRN10016N27ROJ

The PRN10016N27ROJ is a high-performance, precision resistor network component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to provide users with stable and accurate resistance values, which are crucial for a wide range of electronic applications. The PRN10016N27ROJ is ideal for situations where space is at a premium and reliability is a must, making it a popular choice for engineers and designers alike.

Key Features

  • Precision Matched Resistors: The device contains precision-matched resistors that ensure consistent performance and minimal parameter variation across the network.
  • High Stability: It offers high stability over time, temperature, and voltage variations, which is essential for critical applications requiring long-term reliability.
  • Low Temperature Coefficient: With a low temperature coefficient, the resistor network provides stable resistance values across a wide range of operating temperatures.
  • Compact Package: The PRN10016N27ROJ comes in a compact package, making it suitable for space-constrained applications without compromising performance.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.

Applications

The versatility of the PRN10016N27ROJ allows it to be used in various applications, including but not limited to:

  • Instrumentation and measurement systems
  • Precision analog signal processing
  • Data conversion and acquisition systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Some of the technical specifications of the PRN10016N27ROJ include:

  • Resistance Range: Specified in the product datasheet
  • Tolerance: Defined by the series' precise manufacturing standards
  • Temperature Coefficient: Detailed in the datasheet for accurate design integration
  • Package Type: Provided in a user-friendly package for easy implementation

For detailed specifications, reference to the official ON Semiconductor datasheet for the PRN10016N27ROJ is recommended. This will provide comprehensive information regarding electrical characteristics, mechanical data, and application guidelines to ensure optimal usage of the resistor network in your projects.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess