ON Semiconductor PRN10016N1002JR Product Overview
The PRN10016N1002JR is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry known for its innovative and reliable products. This particular product is a precision resistor, designed to offer high stability and accuracy for a wide range of applications.
Key Features
- Resistance Value: The PRN10016N1002JR has a resistance value of 10 kΩ, which is a common and versatile resistance level suitable for various circuits.
- Tolerance: It boasts a tight tolerance of ±5%, ensuring precise resistance values for sensitive electronic applications.
- Temperature Coefficient: This resistor features a temperature coefficient of ±100 ppm/°C, providing stable performance over a range of temperatures.
- Power Rating: With a power rating of 0.125W (1/8W), the PRN10016N1002JR can handle a moderate amount of power without compromising its performance or reliability.
- Operating Temperature Range: The component is designed to operate effectively within a temperature range of -55°C to +155°C, suitable for harsh environments.
- Package/Case: It comes in a compact 0603 (1608 metric) package, making it ideal for space-constrained applications.
Applications
The PRN10016N1002JR precision resistor is used in a variety of applications where accuracy and stability are paramount. These include, but are not limited to:
- Industrial control systems
- Automotive electronics
- Medical devices
- Test and measurement equipment
- Telecommunications infrastructure
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The PRN10016N1002JR is no exception, and it is manufactured to meet stringent industry standards for performance and reliability. This ensures that customers receive a product that not only meets their technical requirements but also provides long-term dependability.
Environmental Compliance
The PRN10016N1002JR is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This reflects ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.