EN
  • EN
  • DE

BCM89335L2CRUBG

Part No BCM89335L2CRUBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008499-BCM89335L2CRUBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM89335L2CRUBG CAD Model

Description

The BCM89335L2CRUBG is a highly integrated automotive single-chip combo solution from Broadcom, designed to support Wi-Fi, Bluetooth, and Bluetooth Low Energy (BLE) connectivity. This chip is specifically engineered for automotive applications, providing reliable and high-performance wireless communication capabilities for in-vehicle infotainment (IVI) systems, telematics, and other connected car services.

Applications

  • In-vehicle infotainment (IVI) systems
  • Telematics units
  • Automotive gateways
  • Advanced Driver-Assistance Systems (ADAS)
  • Connected car applications

Features

  • Supports Wi-Fi 802.11a/b/g/n/ac
  • Bluetooth 5.0 with Bluetooth Low Energy (BLE)
  • Simultaneous Wi-Fi and Bluetooth operation
  • Automotive-grade qualification
  • Integrated power management
  • Advanced security features

Benefits

  • Provides seamless wireless connectivity for automotive applications
  • Enables high-speed data transfer for multimedia streaming and other data-intensive tasks
  • Supports a wide range of Bluetooth devices and profiles
  • Ensures reliable operation in harsh automotive environments
  • Reduces system cost and complexity with integrated power management
  • Protects against unauthorized access and cyber threats with advanced security features

Technical Specifications

The BCM89335L2CRUBG supports Wi-Fi 802.11a/b/g/n/ac standards, providing high-speed wireless connectivity for data transfer and multimedia streaming. It integrates Bluetooth 5.0 with BLE, enabling seamless communication with a variety of Bluetooth devices. The chip is designed to operate in the extended temperature range required for automotive applications. It also incorporates advanced security features to protect against unauthorized access and cyber threats. The package is a BGA (Ball Grid Array). It complies with automotive industry standards for quality and reliability.

This automotive-grade combo chip is a key component for enabling connected car services and enhancing the in-vehicle experience. Its robust design, advanced features, and automotive qualification make it a reliable choice for demanding automotive applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess