EN
  • EN
  • DE

UPD70F3335GC(A)-8EA-A

Part No UPD70F3335GC(A)-8EA-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393750-UPD70F3335GC(A)-8EA-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3335GC(A)-8EA-A CAD Model

Description

The UPD70F3335GC(A)-8EA-A is a microcontroller unit (MCU) from Renesas Electronics (formerly NEC). It belongs to the 78K0R family of MCUs, designed for embedded applications that require a balance of performance, low power consumption, and peripheral integration.

Applications:

  • Consumer electronics: Used in appliances, remote controls, and other consumer devices for control and interface functions.
  • Industrial control: Suitable for various industrial automation and control systems, including sensor monitoring and motor control.
  • Healthcare devices: Can be implemented in medical devices for data acquisition, processing, and communication.
  • Automotive applications: Suitable for automotive applications such as body control, lighting, and infotainment systems.
  • Smart home devices: Used in smart home devices for controlling appliances, lighting, and security systems.

Features:

  • 78K0R CPU core: Features a 16-bit 78K0R CPU core, providing a good balance of performance and low power consumption.
  • On-chip flash memory: Includes integrated flash memory for storing program code and data.
  • On-chip RAM: Integrated RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • Serial interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • Low power consumption: Optimized for low-power operation, extending battery life in portable applications.
  • Operating voltage: Wide operating voltage range to accommodate different power supply configurations.
  • Interrupt controller: Flexible interrupt controller for handling various interrupt sources.

Benefits:

  • High performance: Delivers sufficient processing power for demanding embedded applications.
  • Low power consumption: Minimizes power consumption, extending battery life and reducing energy costs.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and reducing costs.
  • Flexible communication interfaces: Enables communication with a wide range of external devices.
  • Easy to use: Supported by a comprehensive development environment, simplifying software development.
  • Cost-effective: Offers a cost-effective solution for embedded system design.

Additional Details:

The UPD70F3335GC(A)-8EA-A typically comes in a QFP or LQFP package. Its operating temperature range is usually between -40°C and +85°C. Refer to the device's datasheet for precise memory sizes (flash and RAM), the number of I/O pins, and comprehensive electrical specifications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2652 $66.5304
5+ $27.2950 $136.4750
7+ $26.4414 $185.0898
10+ $25.5890 $255.8900
12+ $24.7355 $296.8260
16+ $22.1772 $354.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess