The ON Semiconductor PRC212750K/500M is a high-performance, precision resistor designed for a wide range of applications requiring accurate resistance with minimal drift over time and temperature. This product is part of ON Semiconductor's portfolio of resistors that are known for their reliability and quality, making them an ideal choice for industrial, automotive, and consumer electronics markets.
Key Features
- Resistance Value: The PRC212750K/500M offers a resistance value of 750 kilohms, providing the precision needed for sensitive circuits.
- Tolerance: It features a tight tolerance of ±0.1%, ensuring high accuracy in resistance for critical design requirements.
- Temperature Coefficient: With a low temperature coefficient of 50 ppm/°C, the resistor operates reliably over a broad temperature range, maintaining its resistance value with minimal deviation.
- Power Rating: The resistor is capable of handling up to 0.5 watts of power, making it suitable for various power applications.
- Package: Encased in a robust package, the PRC212750K/500M is designed to withstand harsh environments and is suitable for surface-mount technology (SMT), allowing for efficient assembly processes.
- Long-Term Stability: ON Semiconductor's resistors are known for their long-term stability, ensuring that the resistance value does not significantly change over the life of the product.
Applications
The PRC212750K/500M is versatile and can be used in various applications, including:
- Precision amplifiers
- Voltage dividers
- Reference circuits
- Medical equipment
- Automotive electronics
- Test and measurement systems
Quality and Compliance
ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The PRC212750K/500M is produced in facilities that are certified to ISO 9001:2015 quality management system standards, ensuring consistent product performance and reliability. Additionally, the resistor complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.