EN
  • EN
  • DE

RD13UJ-T1 /N2

Part No RD13UJ-T1 /N2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291667-RD13UJ-T1 /N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD13UJ-T1 /N2 CAD Model

Description

The RD13UJ-T1 /N2 is a Zener diode manufactured by NEC. This diode is designed to provide a stable reference voltage, making it suitable for voltage regulation and overvoltage protection applications. Its compact size and reliable performance make it a popular choice for various electronic circuits.

Applications

  • Voltage regulation circuits
  • Overvoltage protection
  • Clipping circuits
  • Level shifting
  • Reference voltage generation

Features

  • Stable Zener voltage: Provides a precise and consistent voltage reference.
  • Low reverse leakage current: Minimizes power dissipation and improves efficiency.
  • Compact size: Allows for high-density circuit designs.
  • High surge current capability: Protects against transient voltage spikes.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Precise voltage regulation: Ensures stable operation of electronic circuits.
  • Reliable overvoltage protection: Prevents damage to sensitive components.
  • Improved circuit efficiency: Reduces power consumption and heat generation.
  • Simplified circuit design: Enables easy integration into existing circuits.
  • Long-term stability: Maintains consistent performance over time.

Additional Details

The RD13UJ-T1 /N2 Zener diode typically has a Zener voltage around 13V. The exact voltage and other electrical characteristics can be found in the manufacturer's datasheet. It is commonly available in a small surface-mount package. Always refer to the official datasheet for detailed specifications, including voltage tolerance, temperature coefficient, and maximum power dissipation.

Proper handling and soldering techniques should be used when working with this component to ensure reliable performance. Avoid exceeding the maximum ratings to prevent damage to the diode.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess