EN
  • EN
  • DE

PCP1206-H

Part No PCP1206-H
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833554-PCP1206-H
Ultra Librarian 3D Model Ultra Librarian PCP1206-H CAD Model

Description

ON Semiconductor PCP1206-H High-Precision Power Resistor

The ON Semiconductor PCP1206-H is a state-of-the-art, high-precision power resistor designed to meet the needs of a wide range of applications requiring reliable and accurate power management. This resistor is part of ON Semiconductor's commitment to providing innovative solutions for power regulation in electronic devices.

Key Features:

  • Size: The PCP1206-H comes in a compact 1206 package, making it suitable for space-constrained applications without sacrificing performance.
  • Resistance Range: It offers a broad resistance range, allowing for flexible use in various circuits and providing designers with the versatility needed for precise current control.
  • Power Rating: With a substantial power rating, the PCP1206-H can handle significant power levels, making it ideal for both high-power and energy-sensitive applications.
  • Temperature Coefficient: The resistor features a low temperature coefficient, ensuring stable performance across a wide temperature range and enhancing the reliability of the end product.
  • Tolerance: It boasts a tight tolerance level, ensuring accurate resistance values for critical design requirements, contributing to the overall precision of electronic circuits.

Applications:

The PCP1206-H is versatile enough to be used in various sectors, including:

  • Automotive electronics where precision and durability are crucial.
  • Industrial control systems that require accurate sensing and power regulation.
  • Telecommunications equipment that demands consistent performance and reliability.
  • Medical devices where precision and stability are essential for patient safety.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the PCP1206-H is no exception. Manufactured with high-grade materials and subjected to rigorous testing, this power resistor ensures long-term reliability and performance, which is critical in the development of durable and dependable electronic products.

Whether you are designing power supplies, motor controls, or precision measurement devices, the ON Semiconductor PCP1206-H high-precision power resistor is an excellent choice for your power management needs.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess