EN
  • EN
  • DE

MC74HC574ADWR2

Part No MC74HC574ADWR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal 3-State Noninverting D Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 27ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HC574
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1219593-MC74HC574ADWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC574ADWR2 CAD Model

Description

ON Semiconductor MC74HC574ADWR2: Octal D-Type Flip-Flop with 3-State Outputs

The MC74HC574ADWR2 is a high-performance integrated circuit from ON Semiconductor, designed to deliver exceptional functionality for a wide range of digital applications. This device is an octal D-type flip-flop with 3-state outputs, which makes it ideal for use in temporary storage of data, buffering, and data transfer operations in digital systems.

Key Features

  • High-Speed Performance: The MC74HC574ADWR2 operates at high speeds, with a typical shift frequency of up to 50 MHz, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: Designed with CMOS technology, it offers a low power dissipation, which is crucial for battery-operated devices and energy-efficient applications.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system. They can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is useful for bidirectional data flow and multiplexing.
  • Edge-Triggered Flip-Flops: The flip-flops in the MC74HC574ADWR2 are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise control over data transfer and synchronization.
  • Wide Operating Voltage Range: It can operate over a wide voltage range from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with other logic families.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, which demonstrates its robust output drive capability and its ability to interface with older logic standards.
  • Pin and Function Compatibility: The MC74HC574ADWR2 is pin-compatible with the standard 74LS574, allowing for easy upgrades and compatibility in systems using the older technology.

Applications

With its robust features, the MC74HC574ADWR2 is suitable for a variety of applications that require reliable data storage and transfer. These include:

  • Buffer registers
  • Control registers
  • Data acquisition systems
  • Communication interfaces
  • System buses in microprocessor and microcontroller based systems

ON Semiconductor's commitment to quality ensures that the MC74HC574ADWR2 meets the industry standards for performance and reliability, making it a trusted choice for engineers and designers working on cutting-edge electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2081 $58.2680
680+ $0.1709 $116.2120
1,050+ $0.1656 $173.8800
1,445+ $0.1602 $231.4890
1,870+ $0.1548 $289.4760
2,500+ $0.1388 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess