EN
  • EN
  • DE

RTL8192CE-VAU-GR

Part No RTL8192CE-VAU-GR
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836070-RTL8192CE-VAU-GR
Ultra Librarian 3D Model Ultra Librarian RTL8192CE-VAU-GR CAD Model

Description

The Realtek RTL8192CE-VAU-GR is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller solution. It combines a WLAN MAC, a 2T2R capable baseband, and RF in a single chip. This chip is designed for PCI Express connectivity, commonly used in laptops and desktop computers to provide wireless internet access.

Applications

  • Laptops: Providing wireless connectivity for internet access and network communication.
  • Desktop Computers: Adding wireless capabilities to desktop PCs via PCI Express.
  • Embedded Systems: Integration into systems requiring PCI Express Wi-Fi connectivity.

Features

  • IEEE 802.11b/g/n compliant: Supports wireless standards for broad compatibility.
  • Dual-band 2.4GHz/5GHz operation: Operates in both the 2.4GHz and 5GHz frequency bands.
  • 2T2R configuration: Two transmit and two receive antennas for enhanced performance and range.
  • PCI Express interface: Designed for direct connection to PCI Express slots in computers.
  • Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • MIMO Technology: Utilizes Multiple-Input Multiple-Output (MIMO) technology for improved throughput and range.
  • Wi-Fi Direct: Supports Wi-Fi Direct for direct peer-to-peer connections.

Benefits

  • High Performance: Delivers fast and reliable wireless performance for demanding applications.
  • Wide Compatibility: Supports multiple wireless standards for compatibility with various networks.
  • Enhanced Range: Utilizes 2T2R MIMO technology to extend wireless range.
  • Secure Wireless Communication: Supports robust encryption protocols to protect data.
  • Easy Integration: Designed for easy integration into laptops and desktop computers.

Additional Details

The RTL8192CE-VAU-GR is a popular choice for manufacturers looking to add Wi-Fi capabilities to their laptops and desktop computers. Its dual-band support allows it to operate on both the 2.4GHz and 5GHz bands, providing flexibility and potentially less interference compared to single-band solutions. The PCI Express interface ensures a high-speed connection to the host computer. The chip typically requires external antennas for optimal performance. Driver support is available for various operating systems, including Windows and Linux.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2312 $61.5600
115+ $1.0106 $116.2190
180+ $0.9794 $176.2920
245+ $0.9471 $232.0395
320+ $0.9159 $293.0880
425+ $0.8212 $349.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess