EN
  • EN
  • DE

PCA9535EDTR2G

Part No PCA9535EDTR2G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC XPND 100KHZ I2C SMBUS 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 100 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9535
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653275-PCA9535EDTR2G
Ultra Librarian 3D Model Ultra Librarian PCA9535EDTR2G CAD Model

Description

The PCA9535EDTR2G is a robust, low-voltage 16-bit General Purpose Input/Output (GPIO) expander designed by ON Semiconductor. This integrated circuit is ideal for applications where additional I/Os are necessary, particularly in microcontroller-based systems where pin expansion is required. The PCA9535EDTR2G operates on the I²C bus and serial interface, which allows for easy integration into existing systems with minimal additional wiring.

Key Features

  • Interface: I²C and SMBus compatible, providing a simple two-wire serial interface for communication.
  • Voltage Range: Designed to support a wide range of supply voltages from 2.3V to 5.5V, making it versatile for various applications.
  • Channels: Offers 16 individual GPIOs, which can be configured as inputs or outputs, providing significant expansion capabilities.
  • Interrupt Function: Features an interrupt output that can be activated by input state changes, reducing the need for continuous polling by the host controller.
  • Output Drive Capability: Open-drain and quasi-bidirectional output modes are available to suit different application needs.
  • Power Consumption: Designed for low power consumption, which is critical for battery-powered and energy-efficient devices.

Applications

The PCA9535EDTR2G is suitable for a wide array of applications, including but not limited to:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Extended keypad interfaces

Package and Quality

ON Semiconductor offers the PCA9535EDTR2G in a TSSOP-24 package, which is known for its compact footprint and suitability for space-constrained applications. The device is also provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Furthermore, the product adheres to ON Semiconductor's commitment to high-quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4970 $52.4550
35+ $2.8694 $100.4290
54+ $2.7797 $150.1038
75+ $2.6900 $201.7500
97+ $2.6004 $252.2388
129+ $2.3314 $300.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess