Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications Wireless Audio
Core Processor 8052
Program Memory Type RAM (45kB), ROM (1kB)
Controller Series USB Controller
RAM Size 8K x 8
Interface I2C, I2S, SPI, UART
Mounting Type Surface Mount
Package / Case 129-LFBGA
Supplier Device Package 129-FBGA (7x7)
Base Product Number DARR83
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 805852-DARR83-APK
Ultra Librarian 3D Model Ultra Librarian DARR83-APK CAD Model

Description

The DARR83-APK is a cutting-edge component from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronics, providing a perfect blend of power, efficiency, and versatility.

Key Features

  • High Performance: The DARR83-APK is built to deliver top-notch performance, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
  • Advanced Technology: Incorporating the latest advancements in microchip technology, this product ensures reliable operation under various conditions.
  • Energy Efficient: With energy efficiency in mind, the DARR83-APK helps reduce power consumption, making it an eco-friendly choice for energy-conscious projects.
  • Robust Design: The robust design of the DARR83-APK ensures it can withstand harsh environments, providing a long-lasting and durable solution for any application.

Applications

The versatility of the DARR83-APK allows it to be used across a broad spectrum of applications. It is ideal for embedded systems that require a compact footprint without compromising on processing power. From automotive systems to smart home devices, the DARR83-APK provides the reliability and performance needed for today's innovative solutions.

Technical Specifications

The DARR83-APK boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers. Detailed specifications can be found in the product datasheet, which includes information on operating temperatures, power requirements, and I/O capabilities.

Support and Resources

Microchip Technology provides extensive support and resources for the DARR83-APK, including technical documentation, application notes, and development tools. Customers can also access Microchip's customer support services for additional assistance and guidance.

Whether you're developing the next generation of consumer electronics or working on a breakthrough in industrial automation, the DARR83-APK from Microchip Technology is engineered to help bring your innovations to life.

You May Also Be Interested in

Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
ECAD model for QG6311
ON Semiconductor
Need more? Email Us
ECAD model for LC7980A
Infineon Technologies
IC SECURITY TPM I2C 32VQFN
Need more? Email Us
ECAD model for SLB9655VQ12GOOGXUMA1
NXP / Nexperia
MCU 8-bit 80C51 CISC 128KB ROM 2.5V/3.3V/5V 64-Pin TFBGA
Lowest to $1.6803
ECAD model for PN5441A2ET/C30701
Fujitsu Electronics America, Inc.
Lowest to $17.5305
ECAD model for MB86R02APBH-GSE1
NEC
Lowest to $1.2992
ECAD model for UPC1094G-E1
Maxim Integrated
MCU USB ASYMMETRIC CRYPTO TQFN
Lowest to $31.4242
ECAD model for MAXQ1050-BNS+
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
ECAD model for BT818Q-T
Ricoh
Need more? Email Us
ECAD model for R5C847

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.8197 $79.2788
8+ $16.2625 $130.1000
13+ $15.7543 $204.8059
17+ $15.2460 $259.1820
22+ $14.7379 $324.2338
30+ $13.2133 $396.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,181 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention