EN
  • EN
  • DE

PACDN2404C

Part No PACDN2404C
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267581-PACDN2404C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN2404C CAD Model

Description

ON Semiconductor PACDN2404C Product Overview

The PACDN2404C from ON Semiconductor is a high-performance, integrated circuit designed for superior power management and protection in various electronic applications. This advanced component is an essential building block in modern electronics, offering robust features that help to enhance system reliability and efficiency.

Key Features

  • Electrostatic Discharge (ESD) Protection: The PACDN2404C is equipped with state-of-the-art ESD protection, ensuring that sensitive electronic components are shielded from the harmful effects of static electricity.
  • Low Capacitance: With its low capacitance design, this IC ensures high-speed signal integrity, making it ideal for applications that require fast data transfer rates without compromising on performance.
  • Multi-Line Protection: This device offers multi-line protection, which means it can secure several lines at once, simplifying circuit design and saving space on the PCB.
  • Low Clamping Voltage: The PACDN2404C provides a low clamping voltage, which is crucial for protecting sensitive circuitry from voltage spikes and surges that can occur during transient conditions.

Applications

The versatile nature of the PACDN2404C makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Data Communication Systems
  • USB Interfaces
  • Audio/Video Inputs
  • Computer Peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the PACDN2404C is no exception. The product is manufactured using industry-leading techniques that ensure high reliability and performance under various operating conditions. Each unit undergoes rigorous testing to guarantee that it meets the stringent standards set by ON Semiconductor.

Environmentally Friendly

In line with modern environmental standards, the PACDN2404C is designed with green manufacturing processes in mind. It adheres to RoHS directives, ensuring that it is free from hazardous substances and is safe for both consumers and the environment.

With its combination of protection features, low power consumption, and environmental compliance, the PACDN2404C from ON Semiconductor stands out as a smart choice for designers looking to enhance their electronic systems' safety, efficiency, and reliability.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess