ON Semiconductor PACDN045YB6R Overview
The ON Semiconductor PACDN045YB6R is a high-performance, ESD protection diode designed to safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is a vital addition to any circuit where reliability and safety are paramount, especially in applications prone to ESD events such as touch screens, handheld devices, and other portable electronics.
Key Features
- Low Clamping Voltage: The PACDN045YB6R offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed, protecting the downstream circuitry from potential damage.
- Low Capacitance: With its low capacitance design, this diode is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
- ESD Protection: It is capable of withstanding ESD events, providing a high level of protection for sensitive components against electrostatic discharges.
- Compact Form Factor: The small package size of the PACDN045YB6R makes it suitable for space-constrained applications without compromising on performance.
- Bidirectional Protection: This device offers bidirectional protection, ensuring that ESD pulses can be suppressed regardless of the direction from which they originate.
Applications
The PACDN045YB6R is versatile and can be used in a variety of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Notebook Computers
- Other Portable Devices
Technical Specifications
The PACDN045YB6R is built with the following specifications:
- Package: 6-Pin UDFN
- Working Voltage: 5 V
- ESD Withstand Voltage: ±20 kV (Air Discharge), ±15 kV (Contact Discharge) as per IEC 61000-4-2
- Maximum Clamping Voltage: Low
- Capacitance: Low
With its robust protection capabilities and small footprint, the ON Semiconductor PACDN045YB6R is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.