EN
  • EN
  • DE

PAC280FRAM

Part No PAC280FRAM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267516-PAC280FRAM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAC280FRAM CAD Model

Description

The PAC280FRAM from ON Semiconductor is a high-performance, feature-rich solution designed for advanced electronic applications requiring reliable non-volatile memory. This product is part of ON Semiconductor's portfolio of F-RAM (Ferroelectric Random Access Memory) devices, which are known for their low power consumption, high-speed read and write operations, and excellent data retention capabilities.

Key Features

  • High-Speed Operation: The PAC280FRAM offers fast access times, making it suitable for performance-critical applications where speed is of the essence.
  • Low Power Consumption: With its ferroelectric technology, this memory device consumes significantly less power compared to traditional non-volatile memories, contributing to energy-efficient designs.
  • Endurance: The device provides an extremely high number of read/write cycles, far surpassing the endurance of typical EEPROMs, which makes it ideal for applications with intensive data logging requirements.
  • Data Retention: It offers excellent data retention, ensuring that data is preserved safely for extended periods without power.
  • No Delay Writes: Unlike flash memory, F-RAM does not require any write delays, allowing immediate data writes which can be crucial in applications requiring real-time data capture.
    • Applications

      The PAC280FRAM is versatile and can be used across a wide range of applications. It is particularly well-suited for industrial automation, where reliable and fast memory is essential for process control and monitoring. Additionally, it finds applications in automotive electronics, smart metering, medical devices, and any system that requires frequent or rapid data storage with the assurance of data integrity upon power loss.

      Technical Specifications

      • Memory Size: Specific to product variant
      • Operating Voltage Range: Specific to product variant
      • Operating Temperature Range: Specific to product variant
      • Package Type: Specific to product variant

      For detailed technical specifications, please refer to the PAC280FRAM datasheet provided by ON Semiconductor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess