EN
  • EN
  • DE

NZQA5V6AXV5T1

Part No NZQA5V6AXV5T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 13VC SOT553
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.3V
Voltage - Clamping (Max) @ Ipp 13V
Current - Peak Pulse (10/1000µs) 1.6A (8/20µs)
Power - Peak Pulse 20W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number NZQA5
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 650160-NZQA5V6AXV5T1
Ultra Librarian 3D Model Ultra Librarian NZQA5V6AXV5T1 CAD Model

Description

The ON Semiconductor NZQA5V6AXV5T1 is a high-quality Zener diode that offers excellent voltage regulation and protection for a variety of electronic circuits. This Zener diode is designed to provide a precise voltage reference and is commonly used in applications such as voltage stabilization, surge suppression, and voltage-sensitive circuit protection.

The NZQA5V6AXV5T1 is part of ON Semiconductor's robust product line, known for their reliability and performance. With its small package size, this Zener diode is ideal for space-constrained applications, making it a preferred choice for designers working on compact electronic devices.

Key Features:

  • Voltage Range: Specifically designed to operate at 5.6V, this Zener diode offers a stable voltage reference for your circuits.
  • Power Dissipation: Capable of handling a power dissipation of up to 500mW, ensuring reliable operation under varying conditions.
  • Package: Comes in a small SOD-523 surface mount package, which is suitable for automated assembly processes and saves board space.
  • Thermal Stability: Features superior thermal stability, making it suitable for high-temperature applications.
  • Low Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the device it is protecting or stabilizing.
  • Tolerance: Offers a tight tolerance level, providing precise voltage regulation for sensitive electronic components.

Applications:

The NZQA5V6AXV5T1 is versatile and can be used in a wide range of applications. These include consumer electronics, such as smartphones and tablets, power management systems, and industrial equipment that require precise voltage regulation. It is also suitable for automotive electronics, where consistent and reliable performance is critical under harsh conditions.

With ON Semiconductor's commitment to quality, the NZQA5V6AXV5T1 Zener diode is a dependable component that ensures the stability and longevity of your electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1337 $58.1595
1,055+ $0.1097 $115.7335
1,635+ $0.1063 $173.8005
2,250+ $0.1028 $231.3000
2,905+ $0.0995 $289.0475
3,890+ $0.0892 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess