EN
  • EN
  • DE

NZMM7V0T4

Part No NZMM7V0T4
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 110 OHM/22PF SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 9
Center / Cutoff Frequency 220MHz (Cutoff)
Resistance - Channel (Ohms) 110
Values R = 110 Ohms, C = 22pF
ESD Protection Yes
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 097514-NZMM7V0T4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NZMM7V0T4 CAD Model

Description

ON Semiconductor NZMM7V0T4: Zener Voltage Regulator Diode

The NZMM7V0T4 from ON Semiconductor is a high-quality Zener voltage regulator diode, designed to provide a reliable solution for voltage regulation and protection applications. This robust component is a crucial element in circuits where stable and precise voltage is mandatory, making it an ideal choice for a wide range of electronic devices and systems.

Key Features:

  • Zener Voltage: The device features a Zener voltage of 7V, which is ideal for providing a stable reference voltage in various applications.
  • Power Dissipation: With a power dissipation of 500mW, the NZMM7V0T4 can handle a moderate amount of power, making it suitable for a variety of electronic circuits.
  • Package: The diode comes in a convenient SOD-523 package, which is compact and suitable for high-density circuit designs.
  • Operating Temperature: It has an operating temperature range from -55°C to +150°C, ensuring reliable performance under extreme conditions.
  • Tolerance: The diode offers a tight tolerance, which is crucial for applications that demand high precision.
  • Low Leakage Current: The NZMM7V0T4 is designed with a low leakage current, enhancing the efficiency of the circuit by reducing power loss.

Applications:

The ON Semiconductor NZMM7V0T4 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation for sensitive electronics
  • Protection circuits to prevent over-voltage conditions
  • Reference elements in precision circuits
  • Switching operations
  • Consumer electronics such as televisions, radios, and computers

With its reliable performance and robust design, the NZMM7V0T4 is an excellent choice for designers and engineers looking for a Zener diode that delivers consistent results. ON Semiconductor's commitment to quality ensures that this component meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1843 $59.2150
120+ $0.9717 $116.6040
185+ $0.9413 $174.1405
255+ $0.9110 $232.3050
330+ $0.8807 $290.6310
440+ $0.7896 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess