EN
  • EN
  • DE

SZNUF4403MNT1G

Part No SZNUF4403MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 105MHz (Cutoff)
Attenuation Value -35dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Bluetooth, WLAN
Mounting SMD (SMT)
Dimension 0.063" L x 0.063" W (1.60mm x 1.60mm)
Height 0.035" (0.90mm)
Win Source Part Number 129067-SZNUF4403MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZNUF4403MNT1G CAD Model

Description

The SZNUF4403MNT1G by ON Semiconductor is a cutting-edge, high-performance, P-Channel Power MOSFET designed to cater to various power management and switching applications. This device is part of ON Semiconductor's extensive portfolio, known for its reliability and efficiency in electronic components. The SZNUF4403MNT1G is particularly suitable for compact and power-sensitive applications due to its small footprint and low on-resistance.

Key Features

  • Low On-Resistance: The device offers a significantly low on-resistance, which translates to improved efficiency and reduced power losses during operation.
  • High Power Dissipation: With an ability to dissipate high amounts of power, the SZNUF4403MNT1G is capable of handling substantial loads, making it ideal for demanding applications.
  • Advanced High-Cell Density: The MOSFET utilizes ON Semiconductor’s advanced high-cell density, trench technology, which enables superior performance and reliability.
  • ESD Protected: The device comes with built-in ESD protection, safeguarding it against electrostatic discharges, which can be detrimental to electronic components.

Applications

The SZNUF4403MNT1G is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Load Switches
  • Portable Electronic Devices

Product Specifications

The SZNUF4403MNT1G boasts impressive specifications that make it a top choice for designers and engineers:

  • Voltage - Rated: The device has a drain-source voltage rating of 30V, ensuring it can handle moderate voltage applications with ease.
  • Current Rating: It supports a continuous drain current of up to 4.9A, providing ample current for a variety of electronic circuits.
  • Power Dissipation: It has a power dissipation of 1.25W, which is indicative of its ability to handle significant levels of power without overheating.
  • Package/Case: The MOSFET is available in a compact SOT-23-3 package, which is ideal for space-constrained applications.

With its robust construction, advanced technology, and comprehensive protection features, the SZNUF4403MNT1G from ON Semiconductor is a reliable and efficient solution for designers looking to improve their power management systems.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3728 $57.7840
380+ $0.3058 $116.2040
585+ $0.2964 $173.3940
810+ $0.2868 $232.3080
1,045+ $0.2772 $289.6740
1,395+ $0.2486 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess