EN
  • EN
  • DE

NZ9F12VT5G

Part No NZ9F12VT5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 200MW SOD923 / Zener Voltage Regulators 200 mW SOD-923 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 100nA at 9V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-923
Supplier Device Package SOD-923
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802089-NZ9F12VT5G
Ultra Librarian 3D Model Ultra Librarian NZ9F12VT5G CAD Model

Description

ON Semiconductor NZ9F12VT5G - Zener Voltage Regulator Diode

The ON Semiconductor NZ9F12VT5G is a highly reliable voltage regulator diode designed for a wide range of applications. This Zener diode offers a nominal Zener voltage of 12V, providing a stable reference voltage for voltage regulation solutions in various electronic circuits. It is commonly used in overvoltage protection, voltage stabilization, and as a reference element in precision applications.

Key Features:

  • Zener Voltage: 12V with a tolerance of ±5%, ensuring precise voltage regulation for sensitive components.
  • Power Dissipation: The device is capable of dissipating up to 500 mW, which allows it to handle moderate power levels in compact circuit designs.
  • Package: The NZ9F12VT5G comes in a small SOD-923 surface-mount package, making it ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range from -55°C to +150°C, catering to demanding environments.
  • Reverse Leakage Current: Low leakage current enhances the efficiency of the device and ensures minimal power loss.

Applications:

The NZ9F12VT5G is versatile and can be used in various electronic circuits including:

  • Consumer electronics such as televisions, computers, and mobile devices for voltage stabilization.
  • Industrial equipment requiring consistent voltage levels for reliable operation.
  • Automotive electronics where stability and durability are essential under varying conditions.
  • Telecommunication systems that need precise voltage regulation for signal integrity.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NZ9F12VT5G is no exception. This Zener diode is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer applications. With its robust design and excellent performance characteristics, the NZ9F12VT5G is a perfect choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0639 $50.1615
1,910+ $0.0524 $100.0840
2,955+ $0.0508 $150.1140
4,075+ $0.0491 $200.0825
5,265+ $0.0475 $250.0875
7,045+ $0.0426 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,107 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess