EN
  • EN
  • DE

NVMFS5C450NLWFT1G

Part No NVMFS5C450NLWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 40V 110A SO8FL / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 2.8mOhm at 40A, 10V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 35nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2100pF at 20V
Power Dissipation (Maximum) 3.7W , 68W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803674-NVMFS5C450NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS5C450NLWFT1G CAD Model

Description

Introducing the NVMFS5C450NLWFT1G Power MOSFET by ON Semiconductor

The NVMFS5C450NLWFT1G is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is designed to meet the rigorous demands of modern electronic applications, providing efficient power management and switching with exceptional thermal performance.

Key Features:

  • Low RDS(on): This device boasts an extremely low on-resistance, which translates to reduced conduction losses and enhances overall efficiency in applications.
  • High Continuous Drain Current (ID): With the capability to handle a high continuous drain current, this MOSFET is suitable for high-power applications.
  • High Power Dissipation: The NVMFS5C450NLWFT1G is capable of dissipating a significant amount of power, making it ideal for demanding applications that require robust power handling.
  • Single N-Channel: As a single N-channel MOSFET, it offers simplicity in design and ease of integration into a variety of circuits.
  • Advanced Packaging: Encased in a compact, surface-mount package, this MOSFET provides a space-saving solution without compromising on performance.

Applications:

The NVMFS5C450NLWFT1G is versatile and can be used in a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive systems
  • Switching regulators

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the NVMFS5C450NLWFT1G is no exception. It is designed to operate reliably over a wide temperature range and is rigorously tested to ensure performance under various conditions.

Environmental Compliance:

Adhering to environmental regulations, this MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and reducing the ecological footprint of their products.

Whether you are designing power supplies, motor controls, or automotive electronics, the NVMFS5C450NLWFT1G from ON Semiconductor offers the efficiency, reliability, and performance needed to drive your innovations forward.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8736 $61.1520
165+ $0.7169 $118.2885
250+ $0.6945 $173.6250
345+ $0.6721 $231.8745
445+ $0.6497 $289.1165
595+ $0.5825 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess