EN
  • EN
  • DE

NVMFS4C01NWFT1G

Part No NVMFS4C01NWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 30V 49A SO8FL / Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 49A , 319A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 0.9mOhm at 30A, 10V
Vgs(th) (Maximum) at Id 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 139nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 10144pF at 15V
Power Dissipation (Maximum) 3.84W , 161W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802551-NVMFS4C01NWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS4C01NWFT1G CAD Model

Description

ON Semiconductor NVMFS4C01NWFT1G Overview

The NVMFS4C01NWFT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in power management and efficiency technologies. This high-performance product is designed to meet the rigorous demands of modern electronic applications, providing efficient power conversion with minimal losses.

Key Features

  • Low RDS(on): The device boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Continuous Drain Current (ID): With its robust continuous drain current capability, the NVMFS4C01NWFT1G can handle high-power applications with ease, making it suitable for a wide range of uses.
  • Single N-Channel MOSFET: As a single N-channel MOSFET, it offers simplicity in design and ease of integration into various circuit topologies.
  • Power 56 Dual Cool Package: The component is housed in a Power 56 Dual Cool package, which provides excellent thermal management. This innovative package design allows for dual-sided cooling, which significantly enhances the MOSFET's thermal performance and reliability.
  • Fast Switching Speed: Designed with fast switching in mind, this MOSFET reduces switching losses and is ideal for high-frequency power switching applications.

Applications

The NVMFS4C01NWFT1G is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive systems
  • Computing and server applications

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NVMFS4C01NWFT1G is no exception, with its robust design ensuring long-term performance even under demanding conditions. Whether you're designing power systems for consumer electronics or industrial machinery, this MOSFET is an excellent choice for enhancing efficiency and durability.

In summary, the NVMFS4C01NWFT1G from ON Semiconductor is a high-quality, efficient, and reliable component that can be a core part of your power management solutions, offering superior performance in a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7338 $59.7408
38+ $3.0637 $116.4206
59+ $2.9679 $175.1061
81+ $2.8722 $232.6482
104+ $2.7765 $288.7560
140+ $2.4893 $348.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess