EN
  • EN
  • DE
  • IT

NVJD4152PT1G

Part No NVJD4152PT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description NVJD4152 - Dual P-Channel Trench
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 880mA (Ta)
Rds On (Max) @ Id, Vgs 260mOhm @ 880mA, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 155pF @ 20V
Power - Max 272mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Standard Package 1,924 pcs
Win Source Part Number 832974-NVJD4152PT1G
Ultra Librarian 3D Model Ultra Librarian NVJD4152PT1G CAD Model

Description

ON Semiconductor NVJD4152PT1G Product Overview

The NVJD4152PT1G is a high-performance, Power MOSFET designed by ON Semiconductor, a reputable leader in the field of energy-efficient innovations. This product is specifically engineered to meet the demanding requirements of modern electronic circuits, providing a combination of low on-resistance and high switching speeds. It is an ideal choice for a wide range of applications, including power management, load switching, and motor control in consumer, automotive, and industrial sectors.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High Switching Speed: With its fast switching capabilities, the NVJD4152PT1G is suitable for high-frequency applications, ensuring swift response times and reduced switching losses.
  • Dual N-Channel Configuration: This MOSFET comes in a dual N-channel configuration, allowing for compact designs and simplified circuit topology.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is utilized to optimize the device for low gate charge and capacitance, providing improved performance in switching applications.
  • RoHS Compliant: The NVJD4152PT1G is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it an environmentally responsible choice.

Applications

  • DC-DC Converters
  • Power Management Systems
  • Load Switching Circuits
  • Motor Control Modules
  • Automotive Electronics
  • LED Lighting Solutions

The NVJD4152PT1G is packaged in a compact, surface-mountable SOT-223 package, which is designed for space-constrained applications. It is capable of handling continuous drain currents, making it robust for high-power operations. The device's built-in thermal shutdown feature ensures safe operation by preventing thermal runaway and protecting the circuitry from overheating.

With its combination of efficiency, reliability, and versatility, the ON Semiconductor NVJD4152PT1G Power MOSFET is a top-tier component for designers looking to enhance the performance of their electronic designs while maintaining energy efficiency and thermal management.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1695 $50.0025
720+ $0.1391 $100.1520
1,115+ $0.1348 $150.3020
1,535+ $0.1304 $200.1640
1,985+ $0.1261 $250.3085
2,655+ $0.1130 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess