EN
  • EN
  • DE

MAX14988ETK+

Part No MAX14988ETK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701507-MAX14988ETK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14988ETK+ CAD Model

Description

Maxim Integrated MAX14988ETK+ HDMI/DVI Level Shifter/Translator

The Maxim Integrated MAX14988ETK+ is a highly versatile and efficient HDMI/DVI level shifter/translator designed for applications requiring the translation of high-speed digital video signals. Ideal for use in digital TVs, DVD players, PCs, and other video processing devices, this compact component is an essential part of any modern video interface solution.

The MAX14988ETK+ supports a wide range of data rates, making it suitable for both single-link HDMI/DVI applications as well as deep color modes. Its ability to handle up to 10.2Gbps total bandwidth ensures compatibility with high-definition video standards, including 1080p and 4K resolutions. This makes it an excellent choice for cutting-edge entertainment systems and professional video equipment where clarity and color fidelity are paramount.

One of the key features of the MAX14988ETK+ is its level shifting capability, which allows it to interface between 3.3V CMOS logic and the 5V TMDS signaling used in HDMI/DVI. This not only simplifies the design process but also improves signal integrity and reduces the risk of data corruption. The device also offers excellent electrostatic discharge (ESD) protection, safeguarding your system against the potential damage caused by static electricity.

The MAX14988ETK+ comes in a compact 72-pin TQFN (Thin Quad Flat No-lead) package, making it easy to integrate into space-constrained designs. Its small form factor does not compromise its performance or reliability, as Maxim Integrated has engineered this level shifter/translator with robustness in mind. The device operates over a temperature range of -40°C to +85°C, ensuring consistent performance even under extreme conditions.

With its advanced features and high-speed operation, the MAX14988ETK+ is an excellent solution for designers looking to create high-performance video interfaces with minimal signal degradation. Its combination of high data rate support, level shifting capabilities, and ESD protection make it a smart and reliable choice for any HDMI/DVI video application.

Product Highlights:

  • Supports HDMI/DVI High-Speed Data Rates
  • Level Shifting from 3.3V CMOS to 5V TMDS Signaling
  • Robust ESD Protection
  • Compact 72-Pin TQFN Package
  • Wide Operating Temperature Range (-40°C to +85°C)

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess