EN
  • EN
  • DE

NVH4L020N120SC1

Part No NVH4L020N120SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SICFET N-CH 1200V 102A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202119-NVH4L020N120SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian NVH4L020N120SC1 CAD Model

Description

ON Semiconductor NVH4L020N120SC1 N-Channel MOSFET

The NVH4L020N120SC1 is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficiency and power handling capabilities for a broad range of applications. This robust semiconductor device is built using silicon carbide (SiC) technology, which offers superior thermal performance, higher switching frequencies, and reduced power losses compared to traditional silicon-based MOSFETs.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (VDS) of 1200V, the NVH4L020N120SC1 can handle high voltage applications, making it suitable for power supply systems and industrial power converters.
  • Low On-Resistance: The device offers a low on-resistance (RDS(on)) of 20 mΩ, which minimizes conduction losses and improves overall efficiency.
  • High Current Capacity: It is capable of supporting a continuous drain current (ID) of up to 31A, allowing it to drive high power loads with ease.
  • Fast Switching Speed: The MOSFET's fast switching capabilities reduce switching losses and enable operation at higher frequencies, which is crucial for power conversion in modern electronic applications.
  • Enhanced Thermal Performance: Thanks to SiC technology, the NVH4L020N120SC1 exhibits excellent thermal characteristics, which ensures reliable operation even under high-temperature conditions.

Applications

The versatility of the NVH4L020N120SC1 MOSFET makes it an ideal choice for a variety of applications, including:

  • Electric vehicle (EV) charging stations
  • Renewable energy systems such as solar inverters
  • Uninterruptible power supplies (UPS)
  • High-efficiency power conversion systems
  • Industrial motor drives and controls

Product Summary

The NVH4L020N120SC1 from ON Semiconductor represents a significant advancement in power MOSFET technology, offering designers the ability to create more efficient, reliable, and compact power management systems. With its high voltage and current handling capabilities, low on-resistance, and fast switching speeds, this N-Channel MOSFET is well-suited for the demanding requirements of modern electronic devices and power conversion applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6108 $97.2216
3+ $39.8858 $119.6574
4+ $38.6393 $154.5572
6+ $37.3929 $224.3574
7+ $36.1465 $253.0255
10+ $32.4072 $324.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess