EN
  • EN
  • DE

M392B5273DH0-CH9

Part No M392B5273DH0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948611-M392B5273DH0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M392B5273DH0-CH9 CAD Model

Description

The Samsung M392B5273DH0-CH9 is a 4GB DDR3-1333 Registered ECC DIMM (RDIMM) designed for servers and workstations. This module provides error correction, ensuring data integrity, and enhancing system stability for critical applications.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: ECC (Error-Correcting Code)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL9
  • Registered: Improves signal integrity and stability in server environments

Benefits

  • Enhanced Data Integrity: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Ensures reliable operation in demanding server and workstation environments.
  • Increased System Performance: Offers faster data access and improved overall system responsiveness.
  • High Reliability: Designed for continuous operation in mission-critical applications.
  • Compatibility: Compatible with a variety of servers and workstations that support DDR3 RDIMM memory.

Additional Details

The Samsung M392B5273DH0-CH9 module uses a 240-pin RDIMM form factor, standard for server and workstation memory. The registered design contributes to signal integrity and overall system stability, especially when multiple memory modules are installed. ECC is essential for applications where data integrity is paramount. Samsung memory modules are designed and manufactured to high standards, providing reliable performance and compatibility. This module undergoes rigorous testing to ensure quality and stability in demanding computing environments.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess