EN
  • EN
  • DE

NUS3116MTR2G

Part No NUS3116MTR2G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC MOSFET MAIN SW DUAL BJT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Power Management
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-DFN (3x3)
Win Source Part Number 114941-NUS3116MTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS3116MTR2G CAD Model

Description

The NUS3116MTR2G is a versatile integrated circuit from ON Semiconductor, designed to provide a high-performance solution for USB power switch applications. This compact and efficient device is engineered to manage power distribution and overcurrent protection for USB ports, a necessity in today's digital world where USB interfaces are ubiquitous in consumer electronics, computing devices, and industrial equipment.

Key Features

  • Integrated USB Switch: The NUS3116MTR2G integrates a USB power switch that can handle up to 1.2A of continuous current, making it suitable for both high-power and standard USB devices.
  • Overcurrent Protection: With built-in overcurrent protection, this device safeguards USB ports from damage due to excessive current, ensuring reliability and longevity of the connected equipment.
  • Thermal Shutdown: It also features a thermal shutdown mechanism that prevents overheating, further protecting the circuitry from thermal-related issues.
  • Low On-Resistance: The low on-resistance of the switch minimizes voltage drop and power loss, ensuring efficient power delivery to the USB device.
  • Fast Fault Recovery: The device offers fast fault recovery time, which is essential for maintaining USB functionality after a fault condition has been resolved.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial when managing capacitive loads at the USB port.
  • Compact Package: Housed in a small Micro8 package, the NUS3116MTR2G is ideal for space-constrained applications.

Applications

The NUS3116MTR2G is ideal for a wide range of applications, including:

  • Portable and battery-powered devices
  • Desktop and laptop computers
  • USB hubs, docking stations, and monitors
  • Consumer electronics such as gaming consoles and media players
  • Industrial control systems with USB interfaces

Conclusion

ON Semiconductor's NUS3116MTR2G represents a reliable and efficient solution for USB power management. With features like overcurrent protection, thermal shutdown, and low on-resistance, it's designed to enhance the performance and safety of USB-powered devices. Its compact size and robust functionality make it an excellent choice for designers looking to optimize their USB port power distribution systems.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5957 $79.1914
4+ $32.4890 $129.9560
6+ $31.4738 $188.8428
8+ $30.4585 $243.6680
10+ $29.4433 $294.4330
14+ $26.3975 $369.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess