EN
  • EN
  • DE

NUP5150MUTBG

Part No NUP5150MUTBG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 209380-NUP5150MUTBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUP5150MUTBG CAD Model

Description

ON Semiconductor NUP5150MUTBG ESD Protection Device

The NUP5150MUTBG is a state-of-the-art ESD protection device designed by ON Semiconductor to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust component is an ideal solution for protecting sensitive electronics in a variety of applications, including USB interfaces, HDMI connections, and other high-speed data ports.

Key Features

  • Low Capacitance: With an ultra-low capacitance of just 0.35 pF typical per I/O, the NUP5150MUTBG ensures minimal signal attenuation, making it suitable for high-speed data applications without compromising signal integrity.
  • ESD Protection: It offers superb ESD protection exceeding IEC61000-4-2 Level 4 standards, withstanding ESD events of ±20 kV (air discharge) and ±12 kV (contact discharge), which provides a robust shield for sensitive circuitry.
  • Multi-Line Protection: This device is designed to protect up to four data lines, providing a compact and efficient solution for guarding multiple paths within a single package.
  • Low Clamping Voltage: The NUP5150MUTBG features a low dynamic resistance and clamping voltage, ensuring that the protected ICs are exposed to minimal stress during transient events.
  • Small Footprint: Housed in a tiny μDFN-10 package, this component saves valuable board space, making it an excellent choice for portable and space-constrained electronic devices.

Applications

The versatility of the NUP5150MUTBG allows it to be integrated into a wide range of applications. Its primary use is in the protection of high-speed data lines in:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 ports
  • eSATA connections
  • DisplayPort interfaces
  • LVDS signal lines
  • Other applications requiring high-speed data line protection

With its combination of high-performance ESD protection, low capacitance, and small package size, the ON Semiconductor NUP5150MUTBG is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against the threats of electrostatic discharge and transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess