EN
  • EN
  • DE

NUP4201DR2G

Part No NUP4201DR2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5V 8-Pin SOIC N T/R / TVS DIODE 5VWM 25VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 25A (8/20μs)
Power Dissipation - Pd 500W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025868-NUP4201DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NUP4201D
Introduction Date April 10, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NUP4201DR2G CAD Model

Description

Product Overview: NUP4201DR2G

The NUP4201DR2G is a state-of-the-art TVS (Transient Voltage Suppressor) diode array designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and versatile component is engineered to protect sensitive electronic equipment from voltage transients induced by inductive load switching and lightning. With its robust design, the NUP4201DR2G is particularly well-suited for safeguarding high-speed data lines and I/O ports in a wide array of applications.

Key Features

  • ESD Protection: The NUP4201DR2G offers excellent electrostatic discharge (ESD) protection, meeting IEC61000-4-2 standards. This ensures that devices remain safe from sudden and extreme voltage spikes that can occur during regular use or due to environmental factors.
  • Low Capacitance: With its low loading capacitance, this component is ideal for protecting high-speed data lines without compromising signal integrity, making it a perfect choice for applications such as USB 2.0, Ethernet, and HDMI interfaces.
  • Low Clamping Voltage: It features a low clamping voltage, which means that less stress is put on the protected component when a voltage transient occurs.
  • Multiple Channel Protection: The NUP4201DR2G is a multi-line device, capable of protecting up to four lines simultaneously, thereby reducing the number of components required for full circuit protection.
  • Fast Response Time: ON Semiconductor's technology ensures that the NUP4201DR2G reacts quickly to transient events, providing immediate protection upon detection of a voltage spike.
  • Compact Package: The device comes in a small SOT-143 package, which is ideal for space-constrained applications.

Applications

The NUP4201DR2G is versatile and can be used across a variety of sectors. It is commonly found in:

  • Consumer Electronics: Protecting smartphones, tablets, and other portable devices.
  • Computing: Safeguarding motherboards, servers, and peripherals against voltage transients.
  • Networking: Ensuring the integrity of network devices such as routers, switches, and modems.
  • Industrial: Providing robust protection in harsh industrial environments where equipment is more susceptible to electrical disturbances.

ON Semiconductor's NUP4201DR2G is a reliable and efficient solution for designers looking to enhance the durability and longevity of their electronic products. Its combination of low capacitance, fast response time, and multi-line protection makes it an essential component for any application requiring robust voltage transient protection.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1405 $51.3225
110+ $0.9358 $102.9380
170+ $0.9065 $154.1050
230+ $0.8773 $201.7790
295+ $0.8481 $250.1895
395+ $0.7603 $300.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess