EN
  • EN
  • DE

NUP4102XV6T1G

Part No NUP4102XV6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 25VC SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.6V
Max Clamping Voltage 25V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 75W
Applications Automotive
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 101058-NUP4102XV6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP4102XV6T1G CAD Model

Description

ON Semiconductor NUP4102XV6T1G Product Overview

The NUP4102XV6T1G from ON Semiconductor is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is specifically engineered to safeguard high-speed data lines and I/O ports in various applications, ranging from consumer electronics to industrial systems.

Key Features

  • ESD Protection: The NUP4102XV6T1G offers excellent ESD protection exceeding the IEC61000-4-2 standard, ensuring your devices are shielded from the most common electrostatic events.
  • Low Clamping Voltage: With its low clamping voltage, this TVS device minimizes the stress on protected components during transient conditions.
  • Low Capacitance: The device features low line capacitance, making it suitable for high-speed data applications without significant signal attenuation.
  • Multiple Line Protection: It can protect up to five data lines, providing a compact and efficient solution for comprehensive coverage.
  • SOT-563 Package: Encased in a small SOT-563 surface-mount package, the NUP4102XV6T1G saves valuable board space and is ideal for space-constrained applications.

Applications

The versatile nature of the NUP4102XV6T1G makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Computer Peripherals
  • Audio/Video Inputs
  • Mobile Handsets
  • Networking Devices
  • USB Interfaces

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the NUP4102XV6T1G is no exception. Its robust design ensures long-term reliability and consistent performance, providing peace of mind for manufacturers and end-users alike. Whether integrating into a new design or retrofitting an existing product, the NUP4102XV6T1G is a reliable choice for protecting sensitive electronics against transient voltage events.

Environmental Compliance

Moreover, the NUP4102XV6T1G is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to meet international standards for hazardous substance control.

In summary, the NUP4102XV6T1G from ON Semiconductor is a compact, high-performance solution designed to protect your electronics from the perils of ESD and other transient voltage events, ensuring both functionality and longevity in a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2536 $58.3280
555+ $0.2081 $115.4955
860+ $0.2016 $173.3760
1,185+ $0.1951 $231.1935
1,535+ $0.1887 $289.6545
2,050+ $0.1691 $346.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,765 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess