EN
  • EN
  • DE

DSC6111HI1B-013.5600T

Part No DSC6111HI1B-013.5600T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 13.56 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 13.56 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344200-DSC6111HI1B-013.5600T
Ultra Librarian 3D Model Ultra Librarian DSC6111HI1B-013.5600T CAD Model

Description

The DSC6111HI1B-013.5600T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision device is engineered to provide a stable and reliable clock signal for a wide variety of electronic applications, ranging from consumer electronics to industrial systems.

The MEMS oscillator operates at a fixed frequency of 13.5600 MHz, offering a high degree of accuracy and stability. It is particularly well-suited for applications requiring a compact and robust timing solution, as it is resistant to shock and vibration, unlike traditional quartz-based oscillators.

One of the key features of the DSC6111HI1B-013.5600T is its low power consumption, making it ideal for battery-powered devices where energy efficiency is paramount. Additionally, the oscillator boasts a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Technical Specifications:

  • Frequency: 13.5600 MHz
  • Supply Voltage: 1.71 V to 3.63 V
  • Frequency Stability: ±25 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: CMOS
  • Package / Case: 4-SMD, No Lead
  • Size / Dimension: 2.50 mm x 2.00 mm

The package design of the DSC6111HI1B-013.5600T is compact and surface-mountable, which facilitates easy integration into PCBs (Printed Circuit Boards) without the need for additional external components. This MEMS oscillator is also characterized by its excellent long-term aging, which ensures a consistent performance over the product's lifespan.

For designers and engineers looking for a reliable, precise, and efficient timing solution, the DSC6111HI1B-013.5600T from Microchip Technology is an excellent choice. Its advanced MEMS technology, combined with its robust performance characteristics, makes it a versatile component for a myriad of modern electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess