EN
  • EN
  • DE

NUP2114UPXV5T1G

Part No NUP2114UPXV5T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10VC SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 060721-NUP2114UPXV5T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NUP2114UPXV5
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Belgium
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NUP2114UPXV5T1G CAD Model

Description

ON Semiconductor NUP2114UPXV5T1G - ESD Protection Diode

The NUP2114UPXV5T1G from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and I/O ports from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an ideal solution for protecting sensitive electronics in a range of applications, including mobile phones, portable devices, computers, and networking equipment.

Key Features

  • ESD Protection: The NUP2114UPXV5T1G offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards with an ESD withstand voltage of ±20kV (air discharge) and ±12kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of just 0.7pF typical per I/O, this component ensures signal integrity for high-speed data lines without compromising on protection.
  • Bi-Directional Design: The bi-directional configuration of the device provides symmetrical ESD protection for data lines that can experience positive and negative transients, making it versatile for various circuit designs.
  • Low Leakage Current: The ultra-low leakage current of less than 0.1µA at the working voltage minimizes power consumption, which is critical for battery-powered devices.
  • Small Footprint: Housed in a space-saving SOT-563 package, the NUP2114UPXV5T1G is optimal for applications where board space is at a premium.

Applications

The NUP2114UPXV5T1G is suitable for a wide range of applications that require reliable ESD protection without compromising the performance of high-speed data lines. Its typical applications include:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.3/1.4 and DisplayPort Interfaces
  • Gigabit Ethernet and LVDS Interfaces
  • Portable Electronics
  • Smartphones and Tablets
  • Notebook and Desktop Computers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NUP2114UPXV5T1G is no exception, offering robust transient voltage suppression with the assurance of ON Semiconductor's rigorous quality standards. This ESD protection diode is a crucial component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5776 $51.9840
215+ $0.4739 $101.8885
330+ $0.4591 $151.5030
455+ $0.4443 $202.1565
585+ $0.4295 $251.2575
780+ $0.3851 $300.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess