EN
  • EN
  • DE

NUF4010MUT2G

Part No NUF4010MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 250MHz (Cutoff)
Attenuation Value -20dB @ 800MHz to 5GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 7pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.071" L x 0.047" W (1.80mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 118205-NUF4010MUT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF4010MUT2G CAD Model

Description

ON Semiconductor NUF4010MUT2G: EMI Filter with ESD Protection

The NUF4010MUT2G is a cutting-edge solution designed by ON Semiconductor for the purpose of suppressing electromagnetic interference (EMI) and providing electrostatic discharge (ESD) protection. This device is particularly well-suited for applications where space is at a premium, thanks to its ultra-compact μDFN package.

This EMI filter integrates a pi-style filter (C-R-C) which provides significant reduction in EMI/radio frequency interference (RFI) to maintain signal integrity on data lines and other high-speed interfaces. The component is capable of exceptional ESD protection of >25 kV, exceeding the IEC61000-4-2 standard, which is essential for safeguarding sensitive electronic circuits against static electricity and other transient voltage events.

Key Features:

  • EMI/RFI Filtering: The integrated pi-filter offers excellent noise suppression capabilities, ensuring clean signal transmission.
  • ESD Protection: Withstands ESD strikes in excess of 25 kV, providing robust protection for sensitive components.
  • Compact Design: The μDFN package is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Pass Filter: The low-pass filter design ensures minimal signal attenuation, preserving signal integrity at high speeds.
  • Low Channel Resistance: The low resistance of the channels minimizes voltage drop and power loss, enhancing overall efficiency.
  • Broadband Width: Suitable for a wide range of applications, including USB 2.0, SIM ports, mobile handsets, and wireless communications.

Applications:

  • Mobile Handsets
  • Personal Digital Assistants (PDAs)
  • Notebook and Desktop Computers
  • Portable Electronics
  • Digital Cameras
  • MP3 Players

The NUF4010MUT2G from ON Semiconductor is an indispensable component for designers looking to enhance the performance and reliability of their electronic devices. Its combination of EMI filtering and ESD protection, along with its small footprint, makes it an excellent choice for a multitude of applications that require both signal integrity and component resilience.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2332 $58.3000
605+ $0.1914 $115.7970
935+ $0.1854 $173.3490
1,290+ $0.1795 $231.5550
1,665+ $0.1735 $288.8775
2,230+ $0.1555 $346.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess