Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-CBGA (9x9)
Manufacturer Microchip Technology
Series AVR® XMEGA® A1U
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-CBGA (9x9)
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA64A1U-CUINACTIVE, ATXMEGA64A1UCU, 1611-ATXMEGA64A1U-CU, 1611-ATXMEGA64A1U-CUINQACTIVE-ND, 1611-ATXMEGA64A1U-CU-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862630-ATXMEGA64A1U-CU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A1U-CU CAD Model

Description

The ATXMEGA64A1U-CU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This microcontroller is part of the AVR® XMEGA® A1U series, which is renowned for its enhanced features, including the innovative picoPower® technology for ultra-low power consumption.

This device operates at a maximum frequency of 32MHz and is equipped with 64KB of in-system self-programmable flash, 4KB of boot code section, 2KB EEPROM, and 4KB SRAM. The flexibility and efficiency of the ATXMEGA64A1U-CU make it an excellent choice for a wide range of applications, such as industrial control systems, medical devices, automotive systems, and consumer electronics.

The microcontroller features a range of peripherals that enhance its functionality. These include a DMA (Direct Memory Access) controller, an Event System, and a multi-channel ADC (Analog to Digital Converter) with differential inputs and gain stage. Additionally, it supports QTouch® library for capacitive touch sensing, which is ideal for implementing user interfaces with touch buttons, sliders, and wheels.

Connectivity options are robust, with full-speed USB interface, USART, SPI, and TWI (I2C) interfaces for communication with other devices and peripherals. The ATXMEGA64A1U-CU also includes advanced cryptographic features with an AES (Advanced Encryption Standard) and DES (Data Encryption Standard) crypto engine, ensuring secure data communication and protection against unauthorized access.

The package type is 64-TQFP, and the device is characterized for operation from -40°C to 85°C, ensuring reliable performance under extreme conditions. The ATXMEGA64A1U-CU is also supported by Microchip's software framework, which provides a rich set of drivers and libraries to jumpstart development and reduce time to market.

In summary, the ATXMEGA64A1U-CU is a versatile and powerful microcontroller that offers an excellent balance of performance, power efficiency, and advanced features, making it an ideal choice for designers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention