EN
  • EN
  • DE

NUD3160LT1G

Part No NUD3160LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDCT LOAD DRVR INDUST SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 61V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 150mA
Rds On (Typ) 1.8 Ohm (Max)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025849-NUD3160LT1G
Family Name NUD3160
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin China, Czech Republic
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian NUD3160LT1G CAD Model

Description

ON Semiconductor NUD3160LT1G Product Overview

The NUD3160LT1G from ON Semiconductor is a robust, high-performance Integrated Circuit (IC) designed for transient overvoltage protection and inductive switching applications. This device is part of the AutoMOS series, which are MOSFET drivers specifically engineered to provide efficient and reliable operation in automotive environments and various industrial applications.

Key Features

  • Integrated Clamp Diode: The NUD3160LT1G features an integrated clamp diode that provides transient overvoltage protection, ensuring the safety and longevity of downstream components.
  • Low On-Resistance: With a low on-resistance, this IC offers minimal power loss during operation, which translates to improved overall efficiency.
  • High Current Capability: The device is capable of handling high current loads, making it suitable for a wide range of applications that require robust current handling.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application requirements and ensuring versatility in system design.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package allows for a reduction in PCB space, which is crucial for space-constrained applications.
  • Automotive Qualified: The NUD3160LT1G is AEC-Q101 qualified, indicating it meets the stringent requirements for automotive reliability and performance.

Applications

The NUD3160LT1G is suitable for a diverse array of applications, including:

  • Automotive systems
  • Inductive load driving
  • Relay and solenoid driving
  • Motor control circuits
  • Power management
  • Protection circuits

As a product of ON Semiconductor, a leader in energy-efficient innovations, the NUD3160LT1G is designed to deliver reliable performance while contributing to energy savings. With its robust design, high current handling, and protective features, this IC is a prime choice for designers looking for a compact, efficient, and durable solution for their circuit protection and control needs.

Whether you are working on automotive electronics, industrial control systems, or any application requiring precise control of inductive loads, the NUD3160LT1G offers the performance and reliability expected from a trusted manufacturer like ON Semiconductor.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess