EN
  • EN
  • DE

NUD3105LT1G

Part No NUD3105LT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDCT LOAD/RELAY DRVR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 900 mOhm (Max)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 025847-NUD3105LT1G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Automation & Process Control, RF Communications, Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian NUD3105LT1G CAD Model

Description

NUD3105LT1G Load Switch

NUD3105LT1G Load Switch

The NUD3105LT1G from ON Semiconductor is a high-performance integrated load switch designed for a variety of applications. This compact, surface-mount device offers a convenient and efficient solution for controlling power distribution in electronic circuits. It is particularly well-suited for applications that require a controlled turn-on and high-side switching.

The NUD3105LT1G is built using advanced high-voltage process technology, which allows for a low on-resistance and a high continuous load current of up to 1.4A. Its low threshold voltage makes it compatible with various logic levels, ensuring versatility across different platforms and systems. Moreover, the device features an integrated current limiting function, which helps protect the load as well as the switch itself from excessive currents that could cause damage.

One of the key benefits of the NUD3105LT1G is its thermal shutdown feature, which provides additional protection by turning off the switch if the junction temperature exceeds a certain threshold. This helps prevent thermal runaway and ensures the longevity of both the switch and the overall system. Additionally, the device includes an open-drain diagnostic output that can be used to signal a fault condition, allowing for more sophisticated control schemes and system monitoring.

With its small footprint, the NUD3105LT1G is ideal for space-constrained applications. It comes in a SOT-23 package, which is widely used and easy to integrate into existing designs. This product is also characterized by its low quiescent current, contributing to energy efficiency in battery-powered devices.

Whether you're designing consumer electronics, automotive modules, or industrial controls, the NUD3105LT1G from ON Semiconductor is a reliable choice for your high-side load switching needs. Its robust design and protective features ensure that it can handle the demands of a wide range of applications while maintaining performance and safety.

Contact us for pricing

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess