EN
  • EN
  • DE

NUD3105DMT1G

Part No NUD3105DMT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Motor Driver 6-Pin SC-74 T/R / IC INDCT LOAD DRVR DUAL SC74-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 2
Output Type N-Channel
Voltage - Load 6V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 900 mOhm (Max)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-74
Win Source Part Number 1084059-NUD3105DMT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NUD3105DM
Introduction Date September 19, 2003
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NUD3105DMT1G CAD Model

Description

Product Overview: NUD3105DMT1G by ON Semiconductor

The NUD3105DMT1G is a high-performance, integrated device from ON Semiconductor, designed to provide an efficient and reliable solution for applications requiring load switching and current limiting. This component is part of ON Semiconductor's extensive portfolio of semiconductor products, known for their quality and durability.

Key Features

  • Integrated Load Switch: The NUD3105DMT1G integrates a load switch that provides a compact and efficient way to turn on and off power to a load, simplifying circuit design and saving board space.
  • Current Limiting Functionality: This device offers built-in current limiting to protect the circuit from overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Low RDS(on): With a low on-state resistance, the NUD3105DMT1G ensures minimal voltage drop across the switch and helps to reduce power dissipation, improving energy efficiency.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it versatile for various circuit configurations and applications.
  • Robust Thermal Performance: The device is designed to handle high temperatures, ensuring reliable performance under challenging thermal conditions.

Applications

The NUD3105DMT1G is ideally suited for a wide array of applications where load switching and current protection are critical. Common use cases include:

  • Automotive systems
  • Power management circuits
  • Industrial controls
  • Computer peripherals
  • Consumer electronics

Quality and Reliability

Manufactured by ON Semiconductor, a leader in the semiconductor industry, the NUD3105DMT1G is produced with the highest quality standards. Customers can trust the reliability and performance of this device for their critical circuit protection needs.

Package and Availability

The NUD3105DMT1G comes in a compact SOT-26 package, which is suitable for space-constrained applications. This product is widely available through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9045 $51.6180
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,161 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess