EN
  • EN
  • DE

NUD3048MT1G

Part No NUD3048MT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NUD3048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929512-NUD3048MT1G
Ultra Librarian 3D Model Ultra Librarian NUD3048MT1G CAD Model

Description

ON Semiconductor NUD3048MT1G Product Overview

The NUD3048MT1G from ON Semiconductor is a robust, high-performance integrated circuit designed for load switching applications. It is a versatile component that is particularly suitable for driving resistive, inductive, and capacitive loads, making it an excellent choice for a wide array of electronic products and systems.

Key Features

  • Integrated Load Switch: The NUD3048MT1G is an integrated load switch that provides a compact solution for on/off control functionality in electronic circuits.
  • High Voltage Capability: With a maximum operating voltage of 50V, it is well-suited for handling higher voltage applications that are common in industrial and automotive environments.
  • Low On-Resistance: The low on-resistance of this device ensures efficient operation with minimal voltage drop across the switch, leading to better performance and reduced power losses.
  • Fast Switching Speed: The fast switching characteristics of the NUD3048MT1G enable rapid turn-on and turn-off times, which is crucial for applications requiring precise control over load power.
  • Protection Features: It includes built-in protection features such as overcurrent limiting and thermal shutdown, enhancing the reliability and safety of the system it is used in.
  • Small Footprint: The NUD3048MT1G is available in a compact SOT-223 package, which is ideal for space-constrained applications.

Applications

The NUD3048MT1G is suitable for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power management
  • Motor control
  • LED lighting
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NUD3048MT1G is no exception. It is designed to meet stringent industry standards, ensuring stable performance and longevity in demanding conditions.

Whether you're designing a new system or upgrading an existing one, the NUD3048MT1G offers a balance of efficiency, reliability, and compactness, making it an excellent choice for your load switching needs. With its robust feature set and ON Semiconductor's reputation for quality, this integrated circuit stands out as a top choice for engineers and designers alike.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess