EN
  • EN
  • DE
  • IT

NTTFD2D8N03P1E

Part No NTTFD2D8N03P1E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N-CH 30V 12WQFN / Mosfet Array 30V 16.1A (Ta), 80A (Tc) 1.04W (Ta), 26W (Ta) Surface Mount 12-WQFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr ON Semiconductor
Series PowerTrench®
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 16.1A (Ta), 80A (Tc)
Rds On (Max) @ Id, Vgs 2.5mOhm @ 18A, 10V
Vgs(th) (Max) @ Id 3V @ 400µA
Gate Charge (Qg) (Max) @ Vgs 20.8nC @ 10V, 20.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1500pF @ 15V, 1521pF @ 15V
Power - Max 1.04W (Ta), 26W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-PowerWQFN
Supplier Device Package 12-WQFN (3.3x3.3)
Base Product Number NTTFD2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000 pcs
Win Source Part Number 1383077-NTTFD2D8N03P1E
Ultra Librarian 3D Model Ultra Librarian NTTFD2D8N03P1E CAD Model

Description

Product Overview: NTTFD2D8N03P1E - ON Semiconductor

The NTTFD2D8N03P1E is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the needs of modern compact electronic applications that require high efficiency and power density. The NTTFD2D8N03P1E is ideal for a wide range of applications, including power supply, DC-DC converters, motor drives, and other power management tasks.

Constructed with ON Semiconductor's advanced technology, this MOSFET features a low on-state resistance (R<sub>DS(on)) which ensures minimal power loss during operation, thereby enhancing overall system efficiency. This characteristic is particularly beneficial in applications where power efficiency is paramount. The device operates at a continuous drain current of 6.3 A, with a 25 V drain-to-source voltage, making it suitable for handling moderate power levels in electronic circuits.

The NTTFD2D8N03P1E comes in a compact, surface-mount DFN8 package that measures just 5x6 mm. This small footprint allows for high-density board layouts, which is essential for today’s miniaturized electronic assemblies. Despite its small size, it offers exceptional thermal performance, which is critical for maintaining reliability and longevity in high-performance systems.

Furthermore, the device features fast switching speeds, which is a crucial attribute for high-frequency applications. Fast switching not only improves performance but also reduces switching losses, contributing to the overall energy efficiency of the system. Its low gate charge (Q<sub>g) facilitates easy driveability, which simplifies the design of the driving circuitry.

In terms of protection, the NTTFD2D8N03P1E includes robust features such as a built-in diode for avalanche energy absorption, which safeguards the device against transient voltage spikes. This ensures that the MOSFET can withstand tough conditions and continue to operate reliably.

Overall, the NTTFD2D8N03P1E from ON Semiconductor is an excellent choice for designers looking for a high-performance, energy-efficient, and compact power MOSFET. Its combination of low R<sub>DS(on), fast switching, and thermal efficiency makes it a versatile component suitable for a variety of power management applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5461 $61.8440
95+ $1.2687 $120.5265
145+ $1.2291 $178.2195
195+ $1.1893 $231.9135
255+ $1.1497 $293.1735
340+ $1.0307 $350.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess