EN
  • EN
  • DE

NTP125N65S3H

Part No NTP125N65S3H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description POWER MOSFET, N-CHANNEL, SUPERFE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201965-NTP125N65S3H
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series SuperFET® III
Package Package
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Drive Voltage (Max Rds On, Min Rds On) 10V
Power Dissipation (Max) 171W (Tc)
Ultra Librarian 3D Model Ultra Librarian NTP125N65S3H CAD Model

Description

The ON Semiconductor NTP125N65S3H is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This device is part of ON Semiconductor's high-performance NTP series, which is renowned for its exceptional quality and reliability. The NTP125N65S3H is engineered to meet the stringent demands of modern electronic systems, providing designers with a robust and flexible solution for their power management challenges.

Key Features

  • High Current Capability: This MOSFET is capable of handling continuous drain currents up to 125A, making it suitable for high-power applications.
  • Low On-Resistance (RDS(on)): With an on-resistance as low as 0.0039 ohms, this device ensures minimal power loss and high efficiency in operation.
  • High Voltage Tolerance: It can withstand drain-source voltages up to 650V, providing ample headroom for voltage spikes and surges in demanding environments.
  • Fast Switching Performance: The NTP125N65S3H is optimized for fast switching, reducing switching losses and improving performance in high-frequency power conversion circuits.
  • Robust Body Diode: The device features a rugged body diode that can handle high-speed switching and reverse recovery, which is critical for applications such as synchronous rectification.

Applications

This MOSFET is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Motor Drives
  • Power Factor Correction (PFC) Circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTP125N65S3H is no exception. It is built to provide long-term stability and performance, even under challenging conditions. The device is RoHS compliant and is designed with a low gate charge and reduced capacitance, which further enhances its performance and durability.

Conclusion

With its combination of high current capacity, low on-resistance, high voltage tolerance, and fast switching capabilities, the ON Semiconductor NTP125N65S3H Power MOSFET is an excellent choice for designers looking to improve power efficiency and reliability in their next-generation electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess