EN
  • EN
  • DE

NTHL050N65S3HF

Part No NTHL050N65S3HF
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 650V 58A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000580-NTHL050N65S3HF
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series FRFET®, SuperFET® III
FET Type N-Channel
Vgs (Max) ±30V
Rds On (Max) @ Id, Vgs 50mOhm @ 29A, 10V
Mounting Type Through Hole
Operating Temperature -55°C ~ 150°C (TJ)
Package / Case TO-247-3
Base Product Number NTHL050
Ultra Librarian 3D Model Ultra Librarian NTHL050N65S3HF CAD Model

Description

ON Semiconductor NTHL050N65S3HF Power MOSFET

The ON Semiconductor NTHL050N65S3HF is a cutting-edge power MOSFET that is designed to meet the high-efficiency and high-performance requirements of modern electronic applications. This device is part of ON Semiconductor's high-performance portfolio, offering a robust and reliable solution for power management tasks.

With a 650V drain-to-source breakdown voltage (VDS), the NTHL050N65S3HF is well-suited for high-voltage applications. It allows for the efficient handling of high-voltage operations in a variety of circuits, making it an ideal choice for power supply systems, motor drives, and other power conversion applications.

The MOSFET is characterized by a low on-resistance (RDS(on)) of only 50 mΩ, which ensures minimal power loss during operation and enhances overall system efficiency. This low RDS(on) is a key feature for applications where energy efficiency is paramount, such as in renewable energy systems, including solar inverters and wind turbine converters.

ON Semiconductor's NTHL050N65S3HF also boasts a high continuous drain current (ID) of 50A, providing the capability to handle high current loads with ease. This high current rating, combined with the device's fast switching speed, makes it suitable for high-frequency power conversion applications.

The MOSFET comes in a TO-247 package, which is known for its high power dissipation and excellent thermal characteristics. This package ensures that the device can maintain its performance even under high thermal stress, thereby extending its reliability and lifespan.

In summary, the ON Semiconductor NTHL050N65S3HF is a highly efficient, robust, and reliable power MOSFET that is engineered to address the demanding needs of modern high-voltage and high-power applications. Its low on-resistance, high breakdown voltage, and high current handling capabilities make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6485 $57.2970
5+ $23.5064 $117.5320
7+ $22.7719 $159.4033
10+ $22.0373 $220.3730
12+ $21.3027 $255.6324
16+ $19.0990 $305.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess