EN
  • EN
  • DE

NTHL045N065SC1

Part No NTHL045N065SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOS TO247-3L 650V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202838-NTHL045N065SC1
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 650 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Ultra Librarian 3D Model Ultra Librarian NTHL045N065SC1 CAD Model

Description

The ON Semiconductor NTHL045N065SC1 is a high-performance Silicon Carbide (SiC) Power MOSFET designed for a variety of applications, demanding high efficiency and reliability. This device is a member of ON Semiconductor's portfolio of SiC Power MOSFETs that are known for their low on-resistance, high-speed switching capabilities, and robustness in harsh environments.

Key Features

  • Low On-Resistance: The NTHL045N065SC1 boasts a very low on-resistance of 45 mΩ, which significantly reduces conduction losses and improves overall efficiency.
  • High Blocking Voltage: With a maximum drain-to-source voltage (VDS) of 650V, this MOSFET can handle high voltage applications with ease, making it suitable for power supply and conversion systems.
  • Fast Switching Speed: The device's fast switching speed ensures lower switching losses and is ideal for high-frequency power converters and inverters.
  • High-Temperature Operation: Capable of operating at junction temperatures (TJ) up to 175°C, the NTHL045N065SC1 is designed for use in high-temperature environments, which is common in power applications.
  • SiC Material Advantages: The use of Silicon Carbide as the semiconductor material allows for higher efficiency, better thermal performance, and greater stability under high voltage conditions compared to traditional silicon MOSFETs.

Applications

  • Electric Vehicle (EV) chargers
  • Renewable energy systems
  • Power supply units
  • Industrial motor drives
  • Uninterruptible power supplies (UPS)

The NTHL045N065SC1 from ON Semiconductor represents a significant step forward in power MOSFET technology, offering designers a robust, high-performance solution for their high-voltage, high-efficiency applications. Its combination of low on-resistance, high blocking voltage, and fast switching speed, along with the inherent benefits of SiC material, make it an excellent choice for designers looking to improve their power system performance while reducing energy losses.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6944 $59.1104
39+ $3.0313 $118.2207
59+ $2.9366 $173.2594
82+ $2.8419 $233.0358
106+ $2.7472 $291.2032
141+ $2.4629 $347.2689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess