EN
  • EN
  • DE

NTHD4P02FT1GFT1G

Part No NTHD4P02FT1GFT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340116-NTHD4P02FT1GFT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTHD4P02FT1GFT1G CAD Model

Description

ON Semiconductor NTHD4P02FT1GFT1G P-Channel Power MOSFET

The ON Semiconductor NTHD4P02FT1GFT1G is a high-performance, P-Channel Power MOSFET designed to deliver efficient power management and switching capabilities for a wide range of applications. This robust semiconductor device is engineered to minimize on-state resistance while providing high switching speeds, making it an ideal choice for power conversion and management tasks in electronic circuits.

Key Features

  • Low On-Resistance: The NTHD4P02FT1GFT1G boasts an ultra-low on-resistance, which translates into minimal conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With the ability to handle significant current levels, this MOSFET is suitable for demanding power applications that require high current throughput.
  • Advanced Gate Charge: The device features a reduced gate charge, enabling faster switching speeds and lower switching losses, which is critical for high-frequency power supplies and converters.
  • Thermal Management: Designed with superior thermal characteristics, the MOSFET ensures reliable performance even under high temperature conditions, contributing to the durability of the end product.
  • Compact Package: Encased in a small footprint package, the NTHD4P02FT1GFT1G saves valuable board space and is suitable for space-constrained applications.

Applications

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Motor Control Circuits
  • Load Switching

The NTHD4P02FT1GFT1G is manufactured by ON Semiconductor, a trusted leader in the semiconductor industry, known for its commitment to quality and innovation. This P-Channel MOSFET is a testament to their expertise, offering a combination of performance, efficiency, and reliability that engineers and designers rely on for their electronic designs.

In summary, the ON Semiconductor NTHD4P02FT1GFT1G is a versatile and efficient power MOSFET that is well-suited for a variety of applications where power density and efficiency are critical. Its low on-resistance, high current handling, and fast switching capabilities make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess