EN
  • EN
  • DE

NTH4L028N170M1

Part No NTH4L028N170M1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOSFET 1700 V 28 MOHM M1 SER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202141-NTH4L028N170M1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1700 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4L
Ultra Librarian 3D Model Ultra Librarian NTH4L028N170M1 CAD Model

Description

The ON Semiconductor NTH4L028N170M1 is an advanced N-channel MOSFET designed to meet the high-efficiency and high-density power requirements of modern electronic applications. This device is part of ON Semiconductor's portfolio of power management solutions, providing a combination of low on-resistance and high switching speeds.

Key Features

  • High Current Capacity: With a continuous drain current of up to 70 A, the NTH4L028N170M1 is capable of handling high-power applications with ease.
  • Low On-Resistance: Featuring an extremely low on-resistance of 2.8 mΩ, this MOSFET ensures minimal power loss and improved efficiency during operation.
  • High-Speed Switching: The fast switching performance of this device is ideal for high-frequency power conversion systems.
  • Enhanced Thermal Performance: The NTH4L028N170M1 is designed with an optimized package for superior thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Robust Gate Oxide: The device's gate oxide is engineered to withstand high voltage levels, contributing to the longevity and durability of the MOSFET.

Applications

The ON Semiconductor NTH4L028N170M1 is versatile and can be used in a variety of applications. It is particularly suited for power supply circuits, DC-DC converters, motor drives, and other power-intensive applications where efficiency is crucial. Its robust design also makes it suitable for automotive applications and industrial power systems.

Package and Quality

The MOSFET is housed in a Pb-free, Halogen-free, and RoHS compliant package, reflecting ON Semiconductor's commitment to environmental sustainability. The device is also characterized for operation from -55°C to +175°C, ensuring performance across a wide range of temperatures.

With its superior performance and reliability, the ON Semiconductor NTH4L028N170M1 N-Channel MOSFET is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7457 $58.7457
3+ $48.2016 $144.6048
4+ $46.6953 $186.7812
5+ $45.1890 $225.9450
6+ $43.6827 $262.0962
8+ $39.1638 $313.3104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess