ON Semiconductor NTD85N02-1G Power MOSFET
The NTD85N02-1G is a high-performance Power MOSFET product from ON Semiconductor, designed to cater to a wide range of power switching applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable solutions. The NTD85N02-1G is particularly suitable for automotive applications, DC-DC converters, and high-efficiency switching for power management in various electronic devices.
Key Features:
- High Current Capability: The NTD85N02-1G boasts a continuous drain current (ID) of 85A, making it capable of handling high-current applications with ease.
- Low On-Resistance: With a low RDS(on) of just 2.5mΩ, this MOSFET ensures minimal power loss and improved overall efficiency, which is crucial for power-sensitive designs.
- High-Temperature Performance: It can operate effectively at a junction temperature range of -55°C to 175°C, offering reliable performance even under extreme conditions.
- Logic Level Gate Drive: Its logic level gate drive capability allows for easy integration with microcontrollers and other logic-level devices.
- Robust Design: The device features a single pulse avalanche energy rating (EAS) that ensures durability and resilience against stress and high-energy pulses.
Applications:
- Automotive systems
- Power supply management
- DC-DC converters
- Motor control circuits
- Switching regulators
The NTD85N02-1G is housed in a Pb-free, RoHS-compliant, and Halogen-free TO-252 (DPAK) package, which not only ensures environmental friendliness but also provides excellent thermal performance and a compact footprint for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various circuit boards.
With its superior efficiency, high current handling, and robust design, the NTD85N02-1G from ON Semiconductor is an ideal choice for designers looking to improve the performance and reliability of their power management systems.