EN
  • EN
  • DE

NTD20P06HDLT4

Part No NTD20P06HDLT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340020-NTD20P06HDLT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD20P06HDLT4 CAD Model

Description

The NTD20P06HDLT4 from ON Semiconductor is a high-performance, P-channel, Power MOSFET designed to deliver efficient power management and conversion in a wide array of electronic applications. This robust semiconductor device is engineered to handle high-density power and high efficiency, making it an ideal choice for engineers and designers looking for a reliable component for their power circuits.

Key Features

  • Device Type: Power MOSFET
  • Channel Type: P-Channel
  • Drain-to-Source Voltage (VDSS): 60V
  • Continuous Drain Current (ID): 20A
  • Power Dissipation (PD): 48W
  • RDS(on): 47mΩ at VGS = 10V
  • Package: DPAK (TO-252)
  • Operating Temperature Range: -55°C to +175°C
  • Lead-Free, RoHS Compliant

Applications

The NTD20P06HDLT4 is well-suited for a variety of applications that require efficient power control, including:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switches
  • Motor Drives
  • PC Power Supplies
  • Battery Management Systems

Performance and Quality

ON Semiconductor's NTD20P06HDLT4 is built to deliver high performance with a low on-resistance and minimal gate charge, ensuring efficient operation with less power loss. Its robust design is optimized for fast switching, further enhancing its efficiency in high-frequency applications. The device is also characterized by its high avalanche energy rating, providing reliable performance even under harsh conditions.

Quality is paramount at ON Semiconductor, and the NTD20P06HDLT4 is no exception. It is produced with high manufacturing standards, ensuring that each component meets the rigorous specifications for performance and reliability. As a lead-free and RoHS compliant product, it also meets current environmental standards, making it a responsible choice for eco-friendly designs.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess