EN
  • EN
  • DE

NSVR0320XV6T1G

Part No NSVR0320XV6T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 23V 1A SOT563
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 23V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 270mV @ 10mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 15V
Capacitance @ Vr, F 35pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-563-6
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1083669-NSVR0320XV6T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSVR0320XV6T1G CAD Model

Description

The NSVR0320XV6T1G is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is a Zener voltage regulator diode, designed to provide precise voltage regulation and protection for a variety of electronic applications.

Key Features

  • Voltage Regulation: The NSVR0320XV6T1G offers a nominal Zener voltage of 3.2 volts, making it ideal for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle moderate levels of power, ensuring stable operation under various conditions.
  • Package: The device comes in a small and compact SOD-523 package, which is suitable for high-density circuit board designs, saving valuable space without compromising performance.
  • Temperature Stability: The Zener voltage is stable over a wide temperature range, ensuring consistent performance even under fluctuating environmental conditions.
  • Tolerance: It features a tight voltage tolerance, which allows for precise voltage regulation, critical in sensitive electronic circuits.

Applications

The NSVR0320XV6T1G is versatile and can be used in various applications that require voltage regulation and protection. Common uses include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NSVR0320XV6T1G is produced with stringent quality control processes, ensuring that each component meets the highest standards of reliability and performance. This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly components.

Conclusion

With its precise voltage regulation, high power dissipation, and compact package, the NSVR0320XV6T1G from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable voltage regulator diode into their electronic systems. Its robust design and broad application range make it a valuable addition to any electronic component inventory.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess