EN
  • EN
  • DE
  • IT

NSVBAS20LT3G

Part No NSVBAS20LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 200V 200MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 30 Weeks
Features Diode Standard 200 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name NSVBAS20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929402-NSVBAS20LT3G
Ultra Librarian 3D Model Ultra Librarian NSVBAS20LT3G CAD Model

Description

Product Overview: NSVBAS20LT3G by ON Semiconductor

The NSVBAS20LT3G is a high-performance, surface-mount Schottky barrier diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This diode is engineered for applications that require fast switching and low voltage drop, making it an ideal choice for a variety of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The NSVBAS20LT3G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is well-suited for high-frequency applications, contributing to improved performance and reduced signal distortion.
  • Surface Mount Package: The device comes in a compact SOD-323 package, which is perfect for space-constrained applications and allows for easy integration into automated PCB assembly processes.
  • Power Dissipation: It has a power dissipation of 200 mW, which helps in maintaining a balance between power handling and compact form factor.
  • Reverse Leakage Current: The diode features a low reverse leakage current, ensuring minimal power wastage and enhancing the reliability of the system in which it is used.

Applications

The NSVBAS20LT3G is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Load switch applications
  • Automotive applications
  • Portable devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NSVBAS20LT3G is no exception. It is manufactured using a robust process technology that ensures stable performance and longevity. The device is also compliant with the RoHS directive, making it environmentally friendly and suitable for use in various global markets.

In conclusion, the NSVBAS20LT3G from ON Semiconductor is a reliable and efficient solution for engineers looking to incorporate a Schottky barrier diode into their designs. Its combination of low power loss, fast switching, and compact footprint makes it a valuable component in modern electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess